14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 8.5VWM 14.4VC SMC
DIODE; Breakdown Voltage Range:9.44V to 10.8V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:1.5kW; Reverse Stand-Off Voltage Vrwm:8.5V; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 8.5volts 20uA 104.2 Amps Uni-Dir
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ8.5ABCT-ND | SMCJ8.5A | 67R0306 | SMCJ8.5A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Breakdown Voltage Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 14.4 volts | 14.4 volts | ||
| VBR | 9.44 volts | 9.44 volts |