Bourns, Inc. TVS Diodes SMCJ85CA

Description
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ85CABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ85CABCT-ND
TVS Diodes SMCJ85CABCT-ND
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ85CABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ85CABTR-ND
TVS Diodes SMCJ85CABTR-ND
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ85CABDKR-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diode, Full Reel; Product Range Bourns - 67R0309 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0309
Diode, Full Reel; Product Range Bourns 67R0309
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:85V; Clamping Voltage Vc Max:137V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:94.4V RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:85V; Clamping Voltage Vc Max:137V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:94.4V RoHS Compliant: Yes

Supplier's Site
Diode; Product Range Bourns - 67R1790 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Bourns
67R1790
Diode; Product Range Bourns 67R1790
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:85V; Clamping Voltage Vc Max:137V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:94.4V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:85V; Clamping Voltage Vc Max:137V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:94.4V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 85 V, Do-214Ab, 2, 94.4 V Rohs Compliant Bourns - 48W6791 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 85 V, Do-214Ab, 2, 94.4 V Rohs Compliant Bourns
48W6791
Transient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 85 V, Do-214Ab, 2, 94.4 V Rohs Compliant Bourns 48W6791
Transient Voltage Suppressor, TVS, SMCJ Series, Bidirectional, 85 V, DO-214AB, 2, 94.4 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, SMCJ Series, Bidirectional, 85 V, DO-214AB, 2, 94.4 V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SMCJ85CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMCJ85CA
TVS Diodes SMCJ85CA
TVS DIODE 85VWM 137VC SMC

TVS DIODE 85VWM 137VC SMC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMCJ85CA
TVS Diodes / ESD Suppressors SMCJ85CA
TVS Diodes / ESD Suppressors 85volts 5uA 10.4 Amps Bi-Dir

TVS Diodes / ESD Suppressors 85volts 5uA 10.4 Amps Bi-Dir

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ85CABCT-ND 67R0309 48W6791 SMCJ85CA SMCJ85CA
Product Name TVS Diodes Diode, Full Reel; Product Range Bourns Transient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 85 V, Do-214Ab, 2, 94.4 V Rohs Compliant Bourns TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single
Package DO-214AB, SMC DO-214AB, SMC DO-214AB-2 (SMC)
Peak Pulse Power 1500 watts 1500 watts
VC 137 volts 137 volts
VBR 94.4 volts 94.4 volts
Unlock Full Specs
to access all available technical data