13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 8VWM 13.6VC SMC
DIODE; Breakdown Voltage Range:8.89V to 10.2V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:1.5kW; Reverse Stand-Off Voltage Vrwm:8V; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ8.0ABDKR-ND | SMCJ8.0A | 67R0304 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Breakdown Voltage Range Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 13.6 volts | 13.6 volts | |
| VBR | 8.89 volts | 8.89 volts |