Manufacturer: Micro Commercial Co
Win Source Part Number: 794690-SMCJ8.5CA-TP
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Current - Peak Pulse (10/1000μs): 104.2A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ8.5CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 9.4V
Manufacturer Package: DO-214AB, (SMC)
Maximum Clamping Voltage: 14.4V
Alternative Parts (Cross-Reference): SMCJ8.5CA-13; SMCJ8.5CA-13-F; SMCJ8.5CA; SMCJ8.5CA-H;
Introduction Date: February 13, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
TVS DIODE 8.5VWM 14.4VC DO214AB Product overview: SMCJ8.5CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8.5CA-TP can be used for catalog matching and distributor lookup.
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 8.5VWM 14.4VC DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794690-SMCJ8.5CA-TP | 144-SMCJ8.5CA-TP | SMCJ8.5CA-TPMSDKR-ND | SMCJ8.5CA-TP |
| Product Name | TVS - TVS - Diodes - SMCJ8.5CA-TP | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 14.4 volts | 14.4 volts | 14.4 volts | |
| VBR | 9.4 volts | 9.4 volts | 9.4 volts |