53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 33VWM 53.3VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMB10J33AHE3/5B-ND | SMB10J33AHE3/5B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 1000 watts | 1000 watts |
| VC | 53.3 volts | 53.3 volts |