Manufacturer: Vishay
Win Source Part Number: 1097619-SMB10J6.5A-E
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 89.3A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
11.2V Clamp 89.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 6.5VWM 11.2VC DO214AA Product overview: SMB10J6.5A-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J6.5A-E3/5B
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 6.5VWM 11.2VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097619-SMB10J6.5A-E3/5B | SMB10J6.5A-E3/5B-ND | 144-SMB10J6.5A-E3/5B | 77K5422 | SMB10J6.5A-E3/5B |
| Product Name | TVS - TVS - Diodes - SMB10J6.5A-E3/5B | TVS Diodes | TVS Protection Diode | Transient Suppressor Diode,single,unidirectional,6.5V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMB) | |
| VWM | 6.5 volts | ||||
| IPPM | 89.3 amps | ||||
| VC | 11.2 volts | 11.2 volts | 11.2 volts | ||
| VBR | 7.22 volts | 7.22 volts | 7.22 volts |