32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 15VWM 32.5VC SMBFLAT
TVS DIODE, UNIDIR, 15V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F15ATR-ND | 2085118 | 2085119P | SMB15F15A | 93AH0425 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 15V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | ||
| Package | SMB; DO-221AA, SMB Flat Leads | Smb flat | SMB; SMB | SMB; SMBflat | |
| Peak Pulse Power | 1500 watts | 1500 watts | |||
| VC | 32.5 volts | 32.5 volts | |||
| VBR | 16.7 volts | 16.7 volts |