Vishay Intertechnology, Inc. TVS Diodes SMB10J40A-M3/5B

Description
64.5V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
64.5V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMB10J40A-M3/5B-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

64.5V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295134-SMB10J40A-M3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295134-SMB10J40A-M3/5B
Circuit Protection - TVS - Diodes 1295134-SMB10J40A-M3/5B
Win Source Part Number: 1295134-SMB10J40A-M3 /5B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Voltage - Breakdown (Min): 44.4V Voltage - Clamping (Max) @ Ipp: 64.5V Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 15.5A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB10J40

Win Source Part Number: 1295134-SMB10J40A-M3/5B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15.5A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMB10J40

Buy Now Datasheet
TVS Protection Diode - 144-SMB10J40A-M3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMB10J40A-M3/5B
TVS Protection Diode 144-SMB10J40A-M3/5B
TVS DIODE 40VWM 64.5VC DO214AA Product overview: SMB10J40A-M3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J40A-M3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 40VWM 64.5VC DO214AA Product overview: SMB10J40A-M3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J40A-M3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1Kw,40V 5%,unidir,smb Tvs Vishay - 53T2802 - Newark, An Avnet Company
Chicago, IL, United States
1Kw,40V 5%,unidir,smb Tvs Vishay
53T2802
1Kw,40V 5%,unidir,smb Tvs Vishay 53T2802
1KW,40V 5%,UNIDIR,SMB TVS

1KW,40V 5%,UNIDIR,SMB TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB10J40A-M3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB10J40A-M3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB10J40A-M3/5B
TVS DIODE 40VWM 64.5VC DO214AA

TVS DIODE 40VWM 64.5VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMB10J40A-M3/5B-ND 1295134-SMB10J40A-M3/5B 144-SMB10J40A-M3/5B 53T2802 SMB10J40A-M3/5B
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode 1Kw,40V 5%,unidir,smb Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMBJ)
Peak Pulse Power 1000 watts 1000 watts 1000 watts 1000 watts
VC 64.5 volts 64.5 volts 64.5 volts
Unlock Full Specs
to access all available technical data