64.5V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 40VWM 64.5VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMB10J40A-E3/5B-ND | SMB10J40A-E3/5B | 77K5391 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,40V V(Rwm),do-214Aa / Smb Vishay |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 1000 watts | 1000 watts | |
| VC | 64.5 volts | 64.5 volts |