Vishay Intertechnology, Inc. 1000 W TVS Protection Diode SMB10J28A-E3/52

Description
DIODE 1000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB10J28A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J28A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB10J28A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J28A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000 W TVS Protection Diode
144-SMB10J28A-E3/52
1000 W TVS Protection Diode 144-SMB10J28A-E3/52
DIODE 1000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB10J28A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J28A-E3/52 can be used for catalog matching and distributor lookup.

DIODE 1000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB10J28A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J28A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMB10J28A-E3/52 - 794626-SMB10J28A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMB10J28A-E3/52
794626-SMB10J28A-E3/52
TVS - TVS - Diodes - SMB10J28A-E3/52 794626-SMB10J28A-E3/52
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794626-SMB10J28A-E3/ 52 Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Current - Peak Pulse (10/1000μs): 22A Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Family Name: SMB10J28A Categories: Circuit Protection Minimum Breakdown Voltage: 31.1V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 45.4V Alternative Parts (Cross-Reference): SMB10J28A R5G; SMB10J28AHM3_A/I; SMB10J28AHE3/5B; Introduction Date: March 11, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794626-SMB10J28A-E3/52
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Current - Peak Pulse (10/1000μs): 22A
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Family Name: SMB10J28A
Categories: Circuit Protection
Minimum Breakdown Voltage: 31.1V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 45.4V
Alternative Parts (Cross-Reference): SMB10J28A R5G; SMB10J28AHM3_A/I; SMB10J28AHE3/5B;
Introduction Date: March 11, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 112-SMB10J28A-E3/52CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 28VWM 45.4VC DO214AA

TVS DIODE 28VWM 45.4VC DO214AA

Buy Now Datasheet
TVS Diodes - 112-SMB10J28A-E3/52TR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

45.4V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - 112-SMB10J28A-E3/52DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 28VWM 45.4VC DO214AA

TVS DIODE 28VWM 45.4VC DO214AA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB10J28A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB10J28A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB10J28A-E3/52
TVS DIODE 28VWM 45.4VC DO214AA

TVS DIODE 28VWM 45.4VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMB10J28A-E3/52 794626-SMB10J28A-E3/52 112-SMB10J28A-E3/52CT-ND SMB10J28A-E3/52
Product Name 1000 W TVS Protection Diode TVS - TVS - Diodes - SMB10J28A-E3/52 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 1000 watts 1000 watts 1000 watts 1000 watts
Unlock Full Specs
to access all available technical data