137V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
137V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
137V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 85VWM 137VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMB10J85CA-TPTR-ND | SMB10J85CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 1000 watts | 1000 watts |
| VC | 137 volts | 137 volts |