Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794629-SMB10J7.0A-E3
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Current - Peak Pulse (10/1000μs): 83.3A
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Family Name: SMB10J7.0A
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.78V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 12V
Alternative Parts (Cross-Reference): SMB10J7.0AHE3/55; SMB10J7.0AHE3/2C; SMB10J7.0AHE3/52; SMB10J7.0AHE3/5B ;
Introduction Date: March 11, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
TVS DIODE 7VWM 12VC DO214AA Product overview: SMB10J7.0A-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J7.0A-E3/5B
12V Clamp 83.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 7VWM 12VC DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794629-SMB10J7.0A-E3/5B | 144-SMB10J7.0A-E3/5B | SMB10J7.0A-E3/5B-ND | 77K5432 | SMB10J7.0A-E3/5B |
| Product Name | TVS - TVS - Diodes - SMB10J7.0A-E3/5B | TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,unidirectional,7V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Peak Pulse Power | 1000 watts | 1000 watts | 1000 watts | 1000 watts | |
| VC | 12 volts | 12 volts | 12 volts | ||
| VBR | 7.78 volts | 7.78 volts | 7.78 volts |