21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 10VWM 21.7VC SMBFLAT
TVS DIODE, UNIDIR, 10V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F10ACT-ND | 2085108P | 2085108 | SMB15F10A | 93AH0415 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 10V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | ||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMB | Smb flat | SMB; SMBflat | |
| Peak Pulse Power | 1500 watts | 1500 watts | |||
| VC | 21.7 volts | 21.7 volts | |||
| VBR | 11.1 volts | 11.1 volts |