32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 20VWM 32.4VC SMBFLAT
TVS DIODE, UNIDIR, 20V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F20ATR-ND | SMB15F20A | 93AH0431 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 20V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics |
| Configuration | Single | ||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 32.4 volts | 32.4 volts |