Trans Voltage Suppressor Diode, 1500W, 40V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AA
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 40VWM 84VC SMBFLAT
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2085146P | 2085146 | SMB15F40A | 497-SMB15F40ACT-ND | SMB15F40A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | Single | ||
| Direction | Unidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | SMB; SMB | Smb flat | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | |
| Pin Count | 2 | 2 |