100V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
Trans Voltage Suppressor Diode, 1500W, 48V V(RWM), Unidirectional, 2 Element, Silicon, DO-221AA
TVS DIODE 48VWM 100VC SMBFLAT
TVS DIODE, UNIDIR, 48V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F48AYTR-ND | SMB15F48AY | SMB15F48AY | 93AH0454 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 48V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics | |
| Configuration | Single | |||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 100 volts | 100 volts |