146V Clamp 6.85A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
146V Clamp 6.85A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
146V Clamp 6.85A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 90VWM 146VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMB10J90CA-TPCT-ND | SMB10J90CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 1000 watts | 1000 watts |
| VC | 146 volts | 146 volts |