59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE, UNIDIR, 28V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F28AYTR-ND | 93AH0442 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 28V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics |
| Configuration | Single | |
| Package | SMB; DO-221AA, SMB Flat Leads | |
| Peak Pulse Power | 1500 watts | |
| VC | 59 volts |