42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE, UNIDIR, 20V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
TVS DIODE 20VWM 42.8VC SMBFLAT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F20AYTR-ND | 93AH0432 | SMB15F20AY |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 20V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 42.8 volts | 42.8 volts |