Trans Voltage Suppressor Diode, 1500W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AA
34.7V Clamp 293A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 16VWM 34.7VC SMBFLAT
TVS DIODE, UNIDIR, 16V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMB15F16A | 497-SMB15F16ATR-ND | SMB15F16A | 93AH0427 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 16V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics | |
| RoHS Compliant | RoHS | RoHS | ||
| Configuration | Single | |||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | ||
| Peak Pulse Power | 1500 watts | 1500 watts |