64.5V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 40VWM 64.5VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMB10J40AHE3_A/H-ND | SMB10J40AHE3_A/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 1000 watts | 1000 watts |
| VC | 64.5 volts | 64.5 volts |