13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 5VWM 13.4VC SMBFLAT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F5.0ATR-ND | SMB15F5.0A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 13.4 volts | 13.4 volts |