Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMB10J6.0A-E3/5B SMB10J6.0A-E3/5B

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794628-SMB10J6.0A-E3 /5B Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V Current - Peak Pulse (10/1000μs): 97.1A Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Family Name: SMB10J6.0A Categories: Circuit Protection Minimum Breakdown Voltage: 6.67V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 10.3V Alternative Parts (Cross-Reference): SMB10J6.0AHE3/5B; SMB10J6.0AHE3/55 ; SMB10J6.0AHE3/2C; SMB10J6.0AHE3/52; Introduction Date: March 11, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794628-SMB10J6.0A-E3 /5B Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V Current - Peak Pulse (10/1000μs): 97.1A Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Family Name: SMB10J6.0A Categories: Circuit Protection Minimum Breakdown Voltage: 6.67V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 10.3V Alternative Parts (Cross-Reference): SMB10J6.0AHE3/5B; SMB10J6.0AHE3/55 ; SMB10J6.0AHE3/2C; SMB10J6.0AHE3/52; Introduction Date: March 11, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMB10J6.0A-E3/5B - 794628-SMB10J6.0A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMB10J6.0A-E3/5B
794628-SMB10J6.0A-E3/5B
TVS - TVS - Diodes - SMB10J6.0A-E3/5B 794628-SMB10J6.0A-E3/5B
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794628-SMB10J6.0A-E3 /5B Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V Current - Peak Pulse (10/1000μs): 97.1A Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Family Name: SMB10J6.0A Categories: Circuit Protection Minimum Breakdown Voltage: 6.67V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 10.3V Alternative Parts (Cross-Reference): SMB10J6.0AHE3/5B; SMB10J6.0AHE3/55 ; SMB10J6.0AHE3/2C; SMB10J6.0AHE3/52; Introduction Date: March 11, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794628-SMB10J6.0A-E3/5B
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Current - Peak Pulse (10/1000μs): 97.1A
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Family Name: SMB10J6.0A
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.67V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 10.3V
Alternative Parts (Cross-Reference): SMB10J6.0AHE3/5B; SMB10J6.0AHE3/55 ; SMB10J6.0AHE3/2C; SMB10J6.0AHE3/52;
Introduction Date: March 11, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - SMB10J6.0A-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 97.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

10.3V Clamp 97.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Protection Diode - 144-SMB10J6.0A-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMB10J6.0A-E3/5B
TVS Protection Diode 144-SMB10J6.0A-E3/5B
TVS DIODE 6VWM 10.3VC DO214AA Product overview: SMB10J6.0A-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J6.0A-E3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 6VWM 10.3VC DO214AA Product overview: SMB10J6.0A-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J6.0A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB10J6.0A-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB10J6.0A-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB10J6.0A-E3/5B
TVS DIODE 6VWM 10.3VC DO214AA

TVS DIODE 6VWM 10.3VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 794628-SMB10J6.0A-E3/5B SMB10J6.0A-E3/5B-ND 144-SMB10J6.0A-E3/5B SMB10J6.0A-E3/5B
Product Name TVS - TVS - Diodes - SMB10J6.0A-E3/5B TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Peak Pulse Power 1000 watts 1000 watts 1000 watts 1000 watts
VC 10.3 volts 10.3 volts 10.3 volts
VBR 6.67 volts 6.67 volts 6.67 volts
Unlock Full Specs
to access all available technical data