100V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
100V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
STMicroelectronics SMB15F48A TVS Diode
STMicroelectronics SMB15F48A TVS Diode
STMicroelectronics SMB15F48A TVS Diode
Trans Voltage Suppressor Diode, 1500W, 48V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AA
TVS DIODE, UNIDIR, 48V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
TVS DIODE 48VWM 100VC SMBFLAT
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F48ATR-ND | 2085149P | 2085149 | SMB15F48A | 93AH0453 | SMB15F48A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 48V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | Single | |||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMB | Smb flat | SMB; SMBflat | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||||
| VC | 100 volts | 100 volts | ||||
| VBR | 53.2 volts | 53.2 volts |