Vishay Intertechnology, Inc. TVS Diodes SMB10J30A-E3/52

Description
48.4V Clamp 20.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
48.4V Clamp 20.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMB10J30A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 20.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

48.4V Clamp 20.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMB10J30A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 20.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

48.4V Clamp 20.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMB10J30A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 20.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

48.4V Clamp 20.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Singapore, Singapore
1000 W TVS Protection Diode
144-SMB10J30A-E3/52
1000 W TVS Protection Diode 144-SMB10J30A-E3/52
DIODE 1000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB10J30A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J30A-E3/52 can be used for catalog matching and distributor lookup.

DIODE 1000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB10J30A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J30A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMB10J30A-E3/52 - 1097607-SMB10J30A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMB10J30A-E3/52
1097607-SMB10J30A-E3/52
TVS - TVS - Diodes - SMB10J30A-E3/52 1097607-SMB10J30A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097607-SMB10J30A-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 30V Minimum Breakdown Voltage: 33.3V Max Clamping Voltage: 48.4V Peak Pulse Current(Ippm): 20.7A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097607-SMB10J30A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 20.7A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB10J30A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB10J30A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB10J30A-E3/52
TVS DIODE 30VWM 48.4VC DO214AA

TVS DIODE 30VWM 48.4VC DO214AA

Supplier's Site
Transient Suppressor Diode,single,unidirectional,30V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay - 77K5363 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,30V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay
77K5363
Transient Suppressor Diode,single,unidirectional,30V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay 77K5363
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,30V V(RWM),DO-214AA / SMB ROHS COMPLIANT: YES

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,30V V(RWM),DO-214AA / SMB ROHS COMPLIANT: YES

Supplier's Site
Tvs Diode, Unidir, 30V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0594 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 30V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0594
Tvs Diode, Unidir, 30V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0594
TVS DIODE, UNIDIR, 30V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 30V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SMB10J30A-E3/52GICT-ND 144-SMB10J30A-E3/52 1097607-SMB10J30A-E3/52 SMB10J30A-E3/52 77K5363
Product Name TVS Diodes 1000 W TVS Protection Diode TVS - TVS - Diodes - SMB10J30A-E3/52 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,30V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMB) SMB; DO-214AA (SMB)
Peak Pulse Power 1000 watts 1000 watts 1000 watts
VC 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 volts 33.3 volts 33.3 volts
Unlock Full Specs
to access all available technical data