Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 21A 13-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 21A 13-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 21A 13-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885618-MP3431GL-Z
Series: *
Features: Switching Regulator IC Output 13-PowerVFQFN
Package: Reel - TR
Package: 13-PowerVFQFN
Mounting: Surface Mount
Family Name: MP3431
Categories: Integrated Circuits (ICs)
Case / Package: 13-QFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1648-6, 1589-1648-1, 1589-1648-2, MP3431GL-Z-ND
IC REG 16VOUT 21A HIGH EFFICIENC
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 21A 13-PowerVFQFN
Switching Voltage Regulators 21A Synch Boost Converter
IC REG BOOST ADJ 21A 13QFN
IC REG 16VOUT 21A HIGH EFFICIENC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1648-1-ND | 885618-MP3431GL-Z | MP3431GL-Z | MP3431GL-Z | MP3431GL-Z | MP3431GL-Z | MP3431GL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3431GL-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 13-PowerVFQFN | Other; 13-QFN (3x4) | Other; 13-PowerVFQFN | Other; 13-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 16 volts | 0.8000 to 16 volts | 0.8000 volts | 0.8000 volts |