Category: OEM Souring
Win Source Part Number: 1466831-MP4559DQ-LF-
Manufacturer: Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
IC REG BUCK ADJ 1.5A 10QFN
IC REG BUCK ADJ 1.5A 10QFN
Switching Voltage Regulators 1.5A, 2MHz, 55V Buck Converter
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-VFDFN Exposed Pad
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1466831-MP4559DQ-LF-Z | 1589-MP4559DQ-LF-ZCT-ND | MP4559DQ-LF-Z | MP4559DQ-LF-Z |
| Product Name | OEM Souring | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Output Voltage | 0.8000 to 52 volts | 0.8000 to 52 volts | ||
| IOUT | 1.5 amps | 1.5 amps |