IC REG AUTO GRADE 4V-60V INPUT C
IC REG AUTO GRADE 4V-60V INPUT C
IC REG 20TSSOP
Switching Regulator IC Output 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Switching Controllers Automotve Grade. 4V-60V Input, Current Mode Synchronous Step-Down Controller
| Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2908AGF-AEC1-Z | MPQ2908AGF-AEC1-Z | MPQ2908AGF-AEC1-Z | MPQ2908AGF-AEC1-Z | MPQ2908AGF-AEC1-Z |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Controllers |
| Package Type | Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad |