IC REG BUCK ADJ 1A 8SOICE
Switching Voltage Regulators Industrial-Grade, 1A, 2MHz, 55V Step-Down Converter
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4558DN-LF-PTR-ND | MPQ4558DN-LF-P | MPQ4558DN-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Output Voltage | 0.8000 to 52 volts | 0.8000 to 52 volts | |
| IOUT | 1 amps | 1 amps |