Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 300MA 10QFN
IC REG BUCK ADJ 300MA 10QFN
Switching Voltage Regulators Industrial Grade,75V,0.3A Synchronous Step-Down Converter with enable pin
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ4569AGQ-Z | MPQ4569AGQ-Z | MPQ4569AGQ-Z | MPQ4569AGQ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 1 to 67.5 volts | 1 volts |