Switching Voltage Regulators 3.5A, 4MHz, 36V Step-Down Converter
IC REG BUCK ADJ 3.5A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP4462DN-LF | MP4462DN-LF | MP4462DN-LF |
| Product Name | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.8000 volts | 0.8000 to 30 volts | |
| IOUT | 3.5 amps | 3.5 amps |