Switching Regulator IC Output 16-VQFN
Switching Regulator IC Output 16-VQFN
IC REG AUTO GRADE 36V 2.2A LOW
Switching Voltage Regulators Automotive Grade,36V, 2.2A, Low Iq Synchronous Step-Down Converter with Wettable Flank
IC REG 2.2A 16QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ4432GLE-AEC1-P-ND | MPQ4432GLE-AEC1-P | MPQ4432GLE-AEC1-P | MPQ4432GLE-AEC1-P | MPQ4432GLE-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-VQFN | Other; 16-VQFN |