High Voltage Switching Regulator for Offline SMPS, PDIP-7 (PDIP-8 LESS PIN 6), 50-TUBE Product overview: NCP1010AP065G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1010AP065G can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 0.55A, 71kHz Switching Freq-Max, PDIP7
Switching Controllers Low Standby Power Monolithic Switcher
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1010AP065G | NCP1010AP065G | NCP1010AP065G |
| Product Name | Voltage Regulator IC | Switching Controllers | |
| Package Type | Other; PDIP | DIP; Other; DIP7/8 | |
| IOUT | 0.1000 amps | ||
| fsw | 71 kHz |