IC REG BUCK ADJ 6A 14QFN
IC REG BUCK ADJ 6A 14QFN
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 6A 14-VFQFN
Win Source Part Number: 959393-MP8847GD-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.25MHz
Voltage - Output (Max): 1.23V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 14-VFQFN
Supplier Device Package: 14-QFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP8847
IC REG BUCK ADJ 6A 14QFN
Switching Voltage Regulators 6A, 2.7V-6V, High-Efficiency, Synchronous, Step-Down Switcher with I2C Interface In 2x3mm QFN
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 6A 14-VFQFN
IC REG BUCK ADJ/PROG 6A
IC REG BUCK ADJ/PROG 6A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8847GD-ZDKR-ND | 959393-MP8847GD-Z | MP8847GD-Z | MP8847GD-Z | MP8847GD-Z | MP8847GD-Z | MP8847GD-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | Adjustable (Programmable) | |||
| Package Type | Other; 14-VFQFN | Other; Tape & Reel (TR) | Other; 14-VFQFN | Other; 14-VFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 1.23 volts | 0.6000 volts | 0.6000 to 1.23 volts | 0.6000 volts |