Switching Regulator IC Output 16-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927813-MP8719GQ-Z
Series: *
Features: Switching Regulator IC Output 16-PowerVFQFN
Package: Reel - TR
Package: 16-PowerVFQFN
Mounting: Surface Mount
Family Name: MP8719
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG 26V 12A LOW IQ HI CURRENT
Switching Regulator IC Output 16-PowerVFQFN
IC REG 12A 16QFN
Switching Voltage Regulators 26V, 12A, Low IQ, High-Current, Synchronous Buck Converter with 1A LDO and Buffered Reference
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8719GQ-Z-ND | 927813-MP8719GQ-Z | MP8719GQ-Z | MP8719GQ-Z | MP8719GQ-Z | MP8719GQ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8719GQ-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 16-PowerVFQFN | Other; 16-QFN (3x3) | Other; 16-PowerVFQFN |