IC REG BUCK ADJ 600MA 10MSOP
Switching Voltage Regulators 36V,0.6A low Iq Step-Down Converter with PG and Ext.SS
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2454GH-AEC1-PTR-ND | MPQ2454GH-AEC1-P | MPQ2454GH-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | |
| Output Voltage | 0.8000 to 36 volts | 0.8000 to 36 volts | |
| IOUT | 0.6000 amps | 0.6000 amps |