Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-8 Thin, TSOT-23-8
Switching Voltage Regulators Industrial Grade. 5.5V, 1A, 2.6MHz, Synchronous, Step-Down Converter
5.5V, 1A, 2.6MHZ, SYNCHRONOUS, S
IC REG BUCK ADJ 1A TSOT23-8
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2171GJ-Z | MPQ2171GJ-Z | MPQ2171GJ-Z | MPQ2171GJ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | ||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.6000 to 5 volts | 0.6000 volts |