Win Source Part Number: 980252-MP8861GL-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: 14-PowerVFQFN
Supplier Device Package: 14-QFN (3x4)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP8861
Switching Regulator IC Output 14-PowerVFQFN
Switching Voltage Regulators 18V, 6A, Synchronous Step-Down Converter with Integrated Telemetry via I2C Interface
IC REG STEPDOWN 18V 6A SYNC
Switching Regulator IC Output 14-PowerVFQFN
IC REG 6A 14QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 980252-MP8861GL-P | MP8861GL-P-ND | MP8861GL-P | MP8861GL-P | MP8861GL-P | MP8861GL-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN |