Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MPQ2169GRHE-AEC1-Z

Description
IC REG BUCK ADJ 1.4A/1.4A 18QFN
Request a Quote Datasheet
Description
IC REG BUCK ADJ 1.4A/1.4A 18QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ2169GRHE-AEC1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ2169GRHE-AEC1-ZTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ2169GRHE-AEC1-ZTR-ND
IC REG BUCK ADJ 1.4A/1.4A 18QFN

IC REG BUCK ADJ 1.4A/1.4A 18QFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ2169GRHE-AEC1-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MPQ2169GRHE-AEC1-Z
Voltage Regulators - DC DC Switching Regulators MPQ2169GRHE-AEC1-Z
AUTOMOTIVE GRADE. WF PACKAGE, 6V

AUTOMOTIVE GRADE. WF PACKAGE, 6V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MPQ2169GRHE-AEC1-Z
Switching Voltage Regulators MPQ2169GRHE-AEC1-Z
Switching Voltage Regulators Automotive Grade. WF package, 6V, Dual 1.4A/1.4A or 2A/0.8A,Low Quiescent Current,Synchronous Buck

Switching Voltage Regulators Automotive Grade. WF package, 6V, Dual 1.4A/1.4A or 2A/0.8A,Low Quiescent Current,Synchronous Buck

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ2169GRHE-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ2169GRHE-AEC1-Z
IC REG BUCK ADJ 1.4A DL 18QFN

IC REG BUCK ADJ 1.4A DL 18QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MPQ2169GRHE-AEC1-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ2169GRHE-AEC1-Z
Voltage Regulators - DC DC Switching Regulators MPQ2169GRHE-AEC1-Z
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1.4A, 1.4A 18-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1.4A, 1.4A 18-PowerVFQFN

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-MPQ2169GRHE-AEC1-ZTR-ND MPQ2169GRHE-AEC1-Z MPQ2169GRHE-AEC1-Z MPQ2169GRHE-AEC1-Z MPQ2169GRHE-AEC1-Z
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 18-PowerVFQFN Other; 18-PowerVFQFN Other; 18-PowerVFQFN
Special Features Multiple Outputs; Synchronous Rectification Multiple Outputs
Output Voltage 0.6000 to 5.5 volts 0.6000 volts 0.6000 volts 0.6000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1907914 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
40V Input, 2.6A/2Mhz Sr Buck W/Cable Drop Comp - A8653KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers