IC REG BUCK ADJ 1A 8SOIC
100V Input 1A Step-Down Converter
100V Input 1A Step-Down Converter
Switching Voltage Regulators 100V Input, 1A, Step-Down Converter
Buck Switching Regulator IC Positive Adjustable 0.215V 1 Output 1A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP9486GN-PTR-ND | 337741 | MP9486GN-P | MP9486GN-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; SOIC-8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Output Voltage | 5 to 100 volts | 0.2150 to 100 volts | ||
| IOUT | 1 amps | 1 amps |