Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 6A 15-PowerVFQFN
IC REG BUCK ADJ 6A 15QFN
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 6A 15-PowerVFQFN
Switching Voltage Regulators 6A, 2.7V-6V, High-Efficiency, Synchronous, Step-Down Switcher with I2C Interface
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8848GD-P-ND | MP8848GD-P | MP8848GD-P | MP8848GD-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | ||
| Package Type | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 1.23 volts | 0.6000 volts | 0.6000 to 1.23 volts |