Buck Switching Regulator IC Positive Adjustable 3.1V 1 Output 3A 14-VFDFN Exposed Pad
IC REG BOOST ADJ 3A 14QFN
IC REG BOOST ADJ 3A 14QFN
Buck Switching Regulator IC Positive Adjustable 3.1V 1 Output 3A 14-VFDFN Exposed Pad
Switching Voltage Regulators 3A 55V Boost Conv w/ Progm Switching Freq
IC REG BOOST ADJ 3A 14QFN
IC REG BUCK ADJUSTABLE 3A AUTO
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ3425DL-AEC1-LF-PTR-ND | MPQ3425DL-AEC1-LF-P | MPQ3425DL-AEC1-LF-P | MPQ3425DL-AEC1-LF-P | MPQ3425DL-AEC1-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | |||
| Output Voltage | 3.1 to 55 volts | 3.1 to 55 volts | 3.1 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |