IC REG BOOST ADJ 2A 8MSOP
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 2A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Switching Voltage Regulators Industrial Grade.700kHz/1.3MHz 22Vout Step-Up Converter
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ1542DK-LF-PTR-ND | MPQ1542DK-LF-P | MPQ1542DK-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Output Voltage | 3 to 22 volts | 3 to 22 volts | |
| IOUT | 2 amps | 2 amps |