Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885689-MP9100DN-LF-Z
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: MP9100
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
Switching Voltage Regulators Monolithic Flyback Forward DC-DC Conv
IC REG FLYBK/FORWARD MONOLITH DC
Switching Regulator IC Output
IC REG FLYBK/FORWARD MONOLITH DC
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885689-MP9100DN-LF-Z | MP9100DN-LF-Z | MP9100DN-LF-Z | MP9100DN-LF-Z | MP9100DN-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9100DN-LF-Z | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR |