IC REG BUCK ADJ 12A 20QFN
NRFND: FOR NEW DESIGNS, RECOMMEN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 20-PowerVFQFN
Switching Voltage Regulators NRFND: For New Designs, Recommend MPQ8633AGLE
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ8633AGL-ZTR-ND | MPQ8633AGL-Z | MPQ8633AGL-Z | MPQ8633AGL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts |