IC REG BUCK ADJUSTABLE 300MA
Switching Voltage Regulators Automotive Grade,75V,0.3A Enable Pin, Synchronous Step-Down Converter with watchdag
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2420AGF-AEC1-Z | MPQ2420AGF-AEC1-Z | MPQ2420AGF-AEC1-Z |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| IOUT | 0.3000 amps | 0.3000 amps | |
| fsw | 1000 kHz | 1000 kHz | |
| Package Type | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad |