Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-VFDFN Exposed Pad
Switching Voltage Regulators Industrial Grade, 1.5A/36V 700kHz Buck w/ prog current limit
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2490DS-LF-P | MPQ2490DS-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 10-VFDFN Exposed Pad | |
| Life Cycle Stage | Active | |
| Output Voltage | 0.8000 to 15 volts |