Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927764-MP4430GL-Z
Series: *
Features: Switching Regulator IC Output 16-PowerVQFN
Package: Reel - TR
Package: 16-PowerVQFN
Mounting: Surface Mount
Family Name: MP4430
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Voltage Regulators 36V, 3.5A, Low Iq Synchronous Step-Down Converter
IC REG 3.5A 16QFN
Switching Regulator IC Output 16-PowerVQFN
IC REG 36V 3.5A LOW IQ SYNCH ST
IC REG 36V 3.5A LOW IQ SYNCH ST
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927764-MP4430GL-Z | MP4430GL-Z | MP4430GL-Z | MP4430GL-Z | MP4430GL-Z | MP4430GL-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4430GL-Z | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-QFN (3x4) | Other; 16-PowerVQFN | Other; 16-PowerVQFN |