Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-TFDFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927768-MP4566DD-LF-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-TFDFN Exposed Pad
Package: 8-TFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP4566
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJ 600MA 10QFN
Switching Voltage Regulators .6A 36V 1MHz Step-Down Converter
IC REG BUCK ADJ 600MA 8QFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-TFDFN Exposed Pad
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP4566DD-LF-P-ND | 927768-MP4566DD-LF-P | MP4566DD-LF-P | MP4566DD-LF-P | MP4566DD-LF-P | MP4566DD-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4566DD-LF-P | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 8-TFDFN Exposed Pad | Other; 8-QFN (2x3) | Other; 8-TFDFN Exposed Pad | |||
| Output Voltage | 1 to 28.8 volts | 1 volts | 1 to 28.8 volts | |||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |