Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose MP8124GD-P

Description
Win Source Part Number: 974814-MP8124GD-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Converter, Satellite Set-Top Box Designs Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 40V Voltage - Input: 8V ~ 14V Number of Outputs: 1 Package / Case: 14-VFQFN Supplier Device Package: 14-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP8124
Request a Quote Datasheet
Description
Win Source Part Number: 974814-MP8124GD-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Converter, Satellite Set-Top Box Designs Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 40V Voltage - Input: 8V ~ 14V Number of Outputs: 1 Package / Case: 14-VFQFN Supplier Device Package: 14-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP8124
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 974814-MP8124GD-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
974814-MP8124GD-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 974814-MP8124GD-P
Win Source Part Number: 974814-MP8124GD-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Converter, Satellite Set-Top Box Designs Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 40V Voltage - Input: 8V ~ 14V Number of Outputs: 1 Package / Case: 14-VFQFN Supplier Device Package: 14-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP8124

Win Source Part Number: 974814-MP8124GD-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Converter, Satellite Set-Top Box Designs
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Output: 40V
Voltage - Input: 8V ~ 14V
Number of Outputs: 1
Package / Case: 14-VFQFN
Supplier Device Package: 14-QFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP8124

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MP8124GD-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MP8124GD-P
PMIC - Voltage Regulators - Special Purpose MP8124GD-P
IC REG CONV SATELLIT 1OUT 14QFN

IC REG CONV SATELLIT 1OUT 14QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP8124GD-P
Switching Voltage Regulators MP8124GD-P
Switching Voltage Regulators 8-14V Input LNBPower Supply and Volt Reg

Switching Voltage Regulators 8-14V Input LNBPower Supply and Volt Reg

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 974814-MP8124GD-P MP8124GD-P MP8124GD-P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose Switching Voltage Regulators
Package Type Other; Tube Other; 14-VFQFN
Unlock Full Specs
to access all available technical data